SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 10ns 44-TSOP II
Win Source Part Number: 1205635-IS64WV10248B
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 10 ns
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS64WV10248BLL10CTLA
ECCN: 3A991B2A
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS64WV10248
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS64WV10248BLL-10CTL
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64WV10248BLL-10CTLA3-ND | 1205635-IS64WV10248BLL-10CTLA3 | 774-IS64WV10248BLL-10CTLA3 | IS64WV10248BLL-10CTLA3 | IS64WV10248BLL-10CTLA3 | IS64WV10248BLL-10CTLA3 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 2.4V ~ 3.6V | 2.4V ~ 3.6V | -3.3V; 2.4 | 3.6V; 2.4V ~ 3.6V | Surface Mount |