SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-miniBGA (9x11)
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-miniBGA (9x11)
IC SRAM 16MBIT PAR 48MINIBGA
IC SRAM 16MBIT PAR 48MINIBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64WV102416BLL-10MLA3-TR-ND | IS64WV102416BLL-10MLA3-TR | IS64WV102416BLL-10MLA3-TR | IS64WV102416BLL-10MLA3-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | BGA |