Win Source Part Number: 957580-IS64WV102416B
Series: *
Categories: Memory
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS64WV102416BLL-10CT
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 957580-IS64WV102416BLL-10CTLA3-TR | IS64WV102416BLL-10CTLA3-TR-ND | 774-IS64WV102416BLL-10CTLA3-TR | IS64WV102416BLL-10CTLA3-TR | IS64WV102416BLL-10CTLA3-TR | IS64WV102416BLL-10CTLA3-TR |
| Product Name | Memory - SRAM - IS64WV102416BLL-10CTLA3-TR | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | Tape & Reel (TR) | 48-TFSOP (0.724\", 18.40mm Width) |