Integrated Silicon Solution, Inc. Memory - SRAM - IS64LV51216-12TLA3 IS64LV51216-12TLA3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189357-IS64LV51216- 12TLA3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189357-IS64LV51216- 12TLA3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS64LV51216-12TLA3 - 1189357-IS64LV51216-12TLA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS64LV51216-12TLA3
1189357-IS64LV51216-12TLA3
Memory - SRAM - IS64LV51216-12TLA3 1189357-IS64LV51216-12TLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189357-IS64LV51216- 12TLA3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189357-IS64LV51216-12TLA3
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.6V

Buy Now
Memory - IS64LV51216-12TLA3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS64LV51216-12TLA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64LV51216-12TLA3
Memory IC and Storage Component 774-IS64LV51216-12TLA3
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS64LV51216-12TLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64LV51216-12TL A3 can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS64LV51216-12TLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64LV51216-12TLA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS64LV51216-12TLA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS64LV51216-12TLA3
Integrated Circuits (ICs) - Memory IS64LV51216-12TLA3
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - IS64LV51216-12TLA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 8Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189357-IS64LV51216-12TLA3 IS64LV51216-12TLA3-ND 774-IS64LV51216-12TLA3 IS64LV51216-12TLA3 IS64LV51216-12TLA3 IS64LV51216-12TLA3
Product Name Memory - SRAM - IS64LV51216-12TLA3 Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 71V3556SA166BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details