Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921735-IS64LPS25636A
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 166 MHz 3.5 ns 100-LQFP (14x20)
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: IS64LPS25636
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 166MHz 3.5ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS64LPS25636A-166TQL
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 166 MHz 3.5 ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921735-IS64LPS25636A-166TQLA3 | IS64LPS25636A-166TQLA3-ND | 774-IS64LPS25636A-166TQLA3 | IS64LPS25636A-166TQLA3 | IS64LPS25636A-166TQLA3 | IS64LPS25636A-166TQLA3 |
| Product Name | Memory - SRAM - IS64LPS25636A-166TQLA3 | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | QFP; 100-LQFP (14x20) | 100-LQFP | QFP; 100-LQFP | |||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 256 kbits | 9000 kbits | |
| Supply Voltage | 3.135V ~ 3.465V | -3.3V; 3.135 | 3.135V ~ 3.465V | Surface Mount |