SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 166MHz 3.8ns 165-TFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 166 MHz 3.8 ns 165-TFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64LPS102436B-166B3LA3-ND | IS64LPS102436B-166B3LA3 | IS64LPS102436B-166B3LA3 | IS64LPS102436B-166B3LA3 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits |