IC SRAM 9MBIT PAR 100LQFP
SRAM - Standard Memory IC 9Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
9Mb,Flowthrough,Sync
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS64LF25636B-7.5TQLA3-ND | IS64LF25636B-7.5TQLA3 | IS64LF25636B-7.5TQLA3 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP (14x20) |