Integrated Silicon Solution, Inc. 9Mb Memory IC and Storage Component IS64LF25636B-7.5B3LA3

Description
9Mb,Flowthrough,Sync ,256K x 36,1 Product overview: IS64LF25636B-7.5B3LA 3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 9Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64LF25636B-7.5 B3LA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9Mb,Flowthrough,Sync ,256K x 36,1 Product overview: IS64LF25636B-7.5B3LA 3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 9Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64LF25636B-7.5 B3LA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9Mb Memory IC and Storage Component - 774-IS64LF25636B-7.5B3LA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9Mb Memory IC and Storage Component
774-IS64LF25636B-7.5B3LA3
9Mb Memory IC and Storage Component 774-IS64LF25636B-7.5B3LA3
9Mb,Flowthrough,Sync ,256K x 36,1 Product overview: IS64LF25636B-7.5B3LA 3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 9Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64LF25636B-7.5 B3LA3 can be used for catalog matching and distributor lookup.

9Mb,Flowthrough,Sync,256K x 36,1 Product overview: IS64LF25636B-7.5B3LA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 9Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64LF25636B-7.5B3LA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS64LF25636B-7.5B3LA3-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 9MBIT PAR 165TFBGA

IC SRAM 9MBIT PAR 165TFBGA

Buy Now Datasheet
SRAM - Standard Memory IC 9Mbit Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)

SRAM - Standard Memory IC 9Mbit Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64LF25636B-7.5B3LA3
Integrated Circuits (ICs) - Memory - Memory IS64LF25636B-7.5B3LA3
9Mb,Flowthrough,Sync ,256K x 36,1

9Mb,Flowthrough,Sync,256K x 36,1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS64LF25636B-7.5B3LA3 706-IS64LF25636B-7.5B3LA3-ND IS64LF25636B-7.5B3LA3 IS64LF25636B-7.5B3LA3
Product Name 9Mb Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 7.5 ns 7.5 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 28576411 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details