Integrated Silicon Solution, Inc. Memory - SRAM - IS64LF12836EC-7.5B3LA3 IS64LF12836EC-7.5B3LA3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875509-IS64LF12836EC -7.5B3LA3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15) Package: 165-TBGA Package: Tray Mounting: Surface Mount Family Name: IS64LF12836 Categories: Integrated Circuits (ICs) Case / Package: 165-TFBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 144 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875509-IS64LF12836EC -7.5B3LA3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15) Package: 165-TBGA Package: Tray Mounting: Surface Mount Family Name: IS64LF12836 Categories: Integrated Circuits (ICs) Case / Package: 165-TFBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 144 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS64LF12836EC-7.5B3LA3 - 875509-IS64LF12836EC-7.5B3LA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS64LF12836EC-7.5B3LA3
875509-IS64LF12836EC-7.5B3LA3
Memory - SRAM - IS64LF12836EC-7.5B3LA3 875509-IS64LF12836EC-7.5B3LA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875509-IS64LF12836EC -7.5B3LA3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15) Package: 165-TBGA Package: Tray Mounting: Surface Mount Family Name: IS64LF12836 Categories: Integrated Circuits (ICs) Case / Package: 165-TFBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 144 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875509-IS64LF12836EC-7.5B3LA3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)
Package: 165-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS64LF12836
Categories: Integrated Circuits (ICs)
Case / Package: 165-TFBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 144
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-IS64LF12836EC-7.5B3LA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64LF12836EC-7.5B3LA3
Memory IC and Storage Component 774-IS64LF12836EC-7.5B3LA3
IC SRAM 4.5MBIT PAR 165TFBGA Product overview: IS64LF12836EC-7.5B3L A3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64LF12836EC-7. 5B3LA3 can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT PAR 165TFBGA Product overview: IS64LF12836EC-7.5B3LA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64LF12836EC-7.5B3LA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS64LF12836EC-7.5B3LA3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 117MHz 7.5ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 117MHz 7.5ns 165-TFBGA (13x15)

Buy Now Datasheet
IC SRAM 4.5MBIT PAR 165TFBGA

IC SRAM 4.5MBIT PAR 165TFBGA

Supplier's Site Datasheet
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64LF12836EC-7.5B3LA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64LF12836EC-7.5B3LA3
Integrated Circuits (ICs) - Memory - Memory IS64LF12836EC-7.5B3LA3
IC SRAM 4.5MBIT PAR 165TFBGA

IC SRAM 4.5MBIT PAR 165TFBGA

Supplier's Site
IC SRAM 4.5MBIT PAR 165TFBGA

IC SRAM 4.5MBIT PAR 165TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 875509-IS64LF12836EC-7.5B3LA3 774-IS64LF12836EC-7.5B3LA3 IS64LF12836EC-7.5B3LA3-ND IS64LF12836EC-7.5B3LA3 IS64LF12836EC-7.5B3LA3 IS64LF12836EC-7.5B3LA3 IS64LF12836EC-7.5B3LA3
Product Name Memory - SRAM - IS64LF12836EC-7.5B3LA3 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM - Synchronous, SDR; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type BGA; 165-TFBGA (13x15) BGA; Tray 165-TBGA 165-TBGA BGA; 165-TBGA
Access Time 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Supply Voltage 3.135V ~ 3.465V 3.135V ~ 3.465V 3.135V ~ 3.465V 3.135V ~ 3.465V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 51-32598Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers