SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 117MHz 7.5ns 165-TFBGA (13x15)
IC SRAM 4.5MBIT PAR 165TFBGA
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)
IC SRAM 4.5MBIT PAR 165TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64LF12836EC-7.5B3LA3-TR-ND | IS64LF12836EC-7.5B3LA3-TR | IS64LF12836EC-7.5B3LA3-TR | IS64LF12836EC-7.5B3LA3-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 165-TBGA | BGA; 165-TBGA |