Integrated Silicon Solution, Inc. Memory IS64LF12832EC-7.5TQLA3

Description
SRAM - Synchronous, SDR Memory IC 4Mb (128K x 32) Parallel 117MHz 7.5ns 100-LQFP (14x20)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 4Mb (128K x 32) Parallel 117MHz 7.5ns 100-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS64LF12832EC-7.5TQLA3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4Mb (128K x 32) Parallel 117MHz 7.5ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 4Mb (128K x 32) Parallel 117MHz 7.5ns 100-LQFP (14x20)

Buy Now Datasheet
SRAM - Synchronous, SDR Memory IC 4Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 4Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64LF12832EC-7.5TQLA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64LF12832EC-7.5TQLA3
Integrated Circuits (ICs) - Memory - Memory IS64LF12832EC-7.5TQLA3
IC SRAM 4MBIT PARALLEL 100LQFP

IC SRAM 4MBIT PARALLEL 100LQFP

Supplier's Site
IC SRAM 4MBIT PARALLEL 100LQFP

IC SRAM 4MBIT PARALLEL 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS64LF12832EC-7.5TQLA3-ND IS64LF12832EC-7.5TQLA3 IS64LF12832EC-7.5TQLA3 IS64LF12832EC-7.5TQLA3
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 100-LQFP QFP; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
 - 27LS07DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers