IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS64C6416AL-15TLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64C6416AL-15TL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 808461-IS64C6416AL-1
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS64C6416AL-15TLA3 | 808461-IS64C6416AL-15TLA3 | IS64C6416AL-15TLA3-ND | IS64C6416AL-15TLA3 | IS64C6416AL-15TLA3 | IS64C6416AL-15TLA3 |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS64C6416AL-15TLA3 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 64 kbits | 1000 kbits | 1000 kbits | |
| Number of Words | 64 k |