SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875507-IS64C6416AL-1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS64C6416
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS64C6416AL-15TLA3-T
IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64C6416AL-15TLA3-TR-ND | 875507-IS64C6416AL-15TLA3-TR | 774-IS64C6416AL-15TLA3-TR | IS64C6416AL-15TLA3-TR | IS64C6416AL-15TLA3-TR | IS64C6416AL-15TLA3-TR |
| Product Name | Memory | Memory - SRAM - IS64C6416AL-15TLA3-TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 64 kbits | 1000 kbits | 1000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP II | 44-TSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | Surface Mount | 4.5V ~ 5.5V |