SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS64C25616AL-12CTLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189350-IS64C25616AL
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64C25616AL-12CTLA3-ND | 774-IS64C25616AL-12CTLA3 | 1189350-IS64C25616AL-12CTLA3 | IS64C25616AL-12CTLA3 | IS64C25616AL-12CTLA3 | IS64C25616AL-12CTLA3 |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS64C25616AL-12CTLA3 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) |