Integrated Silicon Solution, Inc. Memory IS63WV1288DBLL-10HLI

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS63WV1288DBLL-10HLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-TSOP I

Buy Now Datasheet
Memory - SRAM - IS63WV1288DBLL-10HLI - 805645-IS63WV1288DBLL-10HLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS63WV1288DBLL-10HLI
805645-IS63WV1288DBLL-10HLI
Memory - SRAM - IS63WV1288DBLL-10HLI 805645-IS63WV1288DBLL-10HLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 805645-IS63WV1288DBL L-10HLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 234 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 805645-IS63WV1288DBLL-10HLI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 234
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS63WV1288DBLL-10HLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS63WV1288DBLL-10HLI
Memory IC and Storage Component 774-IS63WV1288DBLL-10HLI
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS63WV1288DBLL-10HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63WV1288DBLL-1 0HLI can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS63WV1288DBLL-10HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63WV1288DBLL-10HLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS63WV1288DBLL-10HLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-TSOP I

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS63WV1288DBLL-10HLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS63WV1288DBLL-10HLI
Integrated Circuits (ICs) - Memory - Memory IS63WV1288DBLL-10HLI
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS63WV1288DBLL-10HLI-ND 805645-IS63WV1288DBLL-10HLI 774-IS63WV1288DBLL-10HLI IS63WV1288DBLL-10HLI IS63WV1288DBLL-10HLI IS63WV1288DBLL-10HLI
Product Name Memory Memory - SRAM - IS63WV1288DBLL-10HLI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.465"", 11.80mm Width)" 32-TFSOP (0.465\", 11.80mm Width)
Supply Voltage 2.4V ~ 3.6V 2.4V ~ 3.6V -3.3V; 2.4 3.6V; 2.4V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 71256SA20PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - A2C00064358 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers