SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS63WV1288DBLL-10HLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875506-IS63WV1288DBL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10 ns 32-TSOP I
Package: 32-TFSOP (0.465", 11.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS63WV1288
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP I
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 1MBIT PARALLEL 32TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-TSOP I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS63WV1288DBLL-10HLI-TR-ND | 774-IS63WV1288DBLL-10HLI-TR | 875506-IS63WV1288DBLL-10HLI-TR | IS63WV1288DBLL-10HLI-TR | IS63WV1288DBLL-10HLI-TR | IS63WV1288DBLL-10HLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS63WV1288DBLL-10HLI-TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | SOP; 32-TSOP I | 32-TFSOP (0.465\", 11.80mm Width) | |||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | Surface Mount | 3.6V; 2.4V ~ 3.6V |