Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1048094-IS63LV1024L-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-sTSOP I
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC SRAM 1MBIT PARALLEL 32STSOP I Product overview: IS63LV1024L-12H-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63LV1024L-12H-
IC SRAM 1MBIT PARALLEL 32STSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-sTSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1048094-IS63LV1024L-12H-TR | 774-IS63LV1024L-12H-TR | IS63LV1024L-12H-TR | IS63LV1024L-12H-TR | IS63LV1024L-12H-TR |
| Product Name | Memory - SRAM - IS63LV1024L-12H-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOP; 32-sTSOP I | Tape & Reel (TR) | 32-TFSOP (0.465\", 11.80mm Width) |