Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921734-IS63LV1024L-1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12 ns 36-miniBGA (8x10)
Package: Tray
Package: 36-TFBGA
Mounting: Surface Mount
Family Name: IS63LV1024
Categories: Integrated Circuits (ICs)
Case / Package: 36-miniBGA (8x10)
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 220
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 1MBIT PARALLEL 36MINIBGA Product overview: IS63LV1024L-12BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63LV1024L-12BL
IC SRAM 1MBIT PARALLEL 36MINIBGA
IC SRAM 1MBIT PARALLEL 36MINIBGA
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 36-miniBGA (8x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921734-IS63LV1024L-12BLI | 774-IS63LV1024L-12BLI | IS63LV1024L-12BLI | IS63LV1024L-12BLI | IS63LV1024L-12BLI |
| Product Name | Memory - SRAM - IS63LV1024L-12BLI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 36-miniBGA (8x10) | BGA; 36-TFBGA | |||
| Access Time | 12 ns | 12 ns | 12 ns | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |