IC SRAM 1MBIT PARALLEL 32STSOP I Product overview: IS63LV1024L-10HL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63LV1024L-10HL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 040845-IS63LV1024L-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-sTSOP I
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-sTSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-sTSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS63LV1024L-10HL | 040845-IS63LV1024L-10HL | IS63LV1024L-10HL-ND | IS63LV1024L-10HL | IS63LV1024L-10HL | IS63LV1024L-10HL |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS63LV1024L-10HL | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Number of Words | 128 k |