SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS63LV1024-12KL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63LV1024-12KL-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777234-IS63LV1024-12
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Family Name: IS63LV1024
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): 71V124SA12Y8; 71V124SA12Y; 71V124SA12YG; 71V124SA12YG8;
Introduction Date: October 02, 2000
ECCN: EAR99
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS63LV1024-12KL-TR-ND | 774-IS63LV1024-12KL-TR | 777234-IS63LV1024-12KL-TR | IS63LV1024-12KL-TR | IS63LV1024-12KL-TR | IS63LV1024-12KL-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS63LV1024-12KL-TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | "32-BSOJ (0.400"", 10.16mm Width)" | SOJ; Tape & Reel (TR) | 32-BSOJ (0.400\", 10.16mm Width) |