IC SRAM 4MBIT SPI/QUAD 8SOIC
4Mb, Serial SRAM, 2.7V-3.6V, 45M Product overview: IS62WVS5128GBLL-45NL
SRAM - Synchronous Memory IC 4Mbit SPI - Quad I/O, SDI 45 MHz 15 ns 8-SOIC
4Mb, Serial SRAM, 2.7V-3.6V, 45M
4Mb, Serial SRAM, 2.7V-3.6V, 45M
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS62WVS5128GBLL-45NLI-TR-ND | 774-IS62WVS5128GBLL-45NLI-TR | IS62WVS5128GBLL-45NLI-TR | IS62WVS5128GBLL-45NLI-TR | IS62WVS5128GBLL-45NLI-TR |
| Product Name | Memory | 4Mb 2.7V 3.6V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 512 kbits | 4000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V |