4Mb, Serial SRAM, 2.2V-3.6V, 20M Product overview: IS62WVS5128FBLL-20NL
IC SRAM 4MBIT SPI/QUAD 8SOIC
4Mb, Serial SRAM, 2.2V-3.6V, 20M
4Mb, Serial SRAM, 2.2V-3.6V, 20M
SRAM - Synchronous Memory IC 4Mbit SPI - Quad I/O, SDI 20 MHz 25 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WVS5128FBLL-20NLI | 706-IS62WVS5128FBLL-20NLI-ND | IS62WVS5128FBLL-20NLI | IS62WVS5128FBLL-20NLI | IS62WVS5128FBLL-20NLI |
| Product Name | 4Mb 2.2V 3.6V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Synchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Number of Words | 512 k |