Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS62WVS5128FBLL-20NLI-TR

Description
Win Source Part Number: 1355119-IS62WVS5128F BLL-20NLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Technology: SRAM - Synchronous Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.2V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI - Quad I/O, SDI Clock Frequency: 20 MHz Access Time: 25 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1355119-IS62WVS5128F BLL-20NLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Technology: SRAM - Synchronous Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.2V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI - Quad I/O, SDI Clock Frequency: 20 MHz Access Time: 25 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1355119-IS62WVS5128FBLL-20NLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355119-IS62WVS5128FBLL-20NLI-TR
Integrated Circuits (ICs) - Memory - Memory 1355119-IS62WVS5128FBLL-20NLI-TR
Win Source Part Number: 1355119-IS62WVS5128F BLL-20NLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Technology: SRAM - Synchronous Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.2V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI - Quad I/O, SDI Clock Frequency: 20 MHz Access Time: 25 ns

Win Source Part Number: 1355119-IS62WVS5128FBLL-20NLI-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Technology: SRAM - Synchronous
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.2V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: SPI - Quad I/O, SDI
Clock Frequency: 20 MHz
Access Time: 25 ns

Buy Now Datasheet
Singapore, Singapore
4Mb 2.2V 3.6V Memory IC and Storage Component
774-IS62WVS5128FBLL-20NLI-TR
4Mb 2.2V 3.6V Memory IC and Storage Component 774-IS62WVS5128FBLL-20NLI-TR
4Mb, Serial SRAM, 2.2V-3.6V, 20M Product overview: IS62WVS5128FBLL-20NL I-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 2.2V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 2.2V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WVS5128FBLL- 20NLI-TR can be used for catalog matching and distributor lookup.

4Mb, Serial SRAM, 2.2V-3.6V, 20M Product overview: IS62WVS5128FBLL-20NLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 2.2V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 2.2V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WVS5128FBLL-20NLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS62WVS5128FBLL-20NLI-TR-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 4MBIT SPI/QUAD 8SOIC

IC SRAM 4MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS62WVS5128FBLL-20NLI-TR
Integrated Circuits (ICs) - Memory - Memory IS62WVS5128FBLL-20NLI-TR
4Mb, Serial SRAM, 2.2V-3.6V, 20M

4Mb, Serial SRAM, 2.2V-3.6V, 20M

Supplier's Site
4Mb, Serial SRAM, 2.2V-3.6V, 20M

4Mb, Serial SRAM, 2.2V-3.6V, 20M

Supplier's Site Datasheet
SRAM - Synchronous Memory IC 4Mbit SPI - Quad I/O, SDI 20 MHz 25 ns 8-SOIC

SRAM - Synchronous Memory IC 4Mbit SPI - Quad I/O, SDI 20 MHz 25 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1355119-IS62WVS5128FBLL-20NLI-TR 774-IS62WVS5128FBLL-20NLI-TR 706-IS62WVS5128FBLL-20NLI-TR-ND IS62WVS5128FBLL-20NLI-TR IS62WVS5128FBLL-20NLI-TR IS62WVS5128FBLL-20NLI-TR
Product Name Integrated Circuits (ICs) - Memory - Memory 4Mb 2.2V 3.6V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Synchronous; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.2V ~ 3.6V -3.3V; 2.2 2.2V ~ 3.6V Surface Mount 2.2V ~ 3.6V 3.6V; 2.2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details