The IS62WVS5128FALL-16NL
IC SRAM 4MBIT SPI/QUAD I/O 8SOIC
IC SRAM 4MBIT SPI/QUAD I/O 8SOIC
SRAM - Synchronous, SDR Memory IC 4Mbit SPI - Quad I/O 16 MHz 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WVS5128FALL-16NLI | IS62WVS5128FALL-16NLI | IS62WVS5128FALL-16NLI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Data Rate | 16 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |