Integrated Silicon Solution, Inc. Memory - SRAM - IS62WVS2568FBLL-20NLI IS62WVS2568FBLL-20NLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921733-IS62WVS2568FB LL-20NLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (256K x 8) SPI - Quad I/O, SDI, DTR 20 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: IS62WVS2568 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921733-IS62WVS2568FB LL-20NLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (256K x 8) SPI - Quad I/O, SDI, DTR 20 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: IS62WVS2568 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62WVS2568FBLL-20NLI - 921733-IS62WVS2568FBLL-20NLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WVS2568FBLL-20NLI
921733-IS62WVS2568FBLL-20NLI
Memory - SRAM - IS62WVS2568FBLL-20NLI 921733-IS62WVS2568FBLL-20NLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921733-IS62WVS2568FB LL-20NLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (256K x 8) SPI - Quad I/O, SDI, DTR 20 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: IS62WVS2568 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921733-IS62WVS2568FBLL-20NLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 2Mb (256K x 8) SPI - Quad I/O, SDI, DTR 20 MHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: IS62WVS2568
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS62WVS2568FBLL-20NLI
Quad Memory IC and Storage Component 774-IS62WVS2568FBLL-20NLI
IC SRAM 2MBIT SPI/QUAD 8SOIC Product overview: IS62WVS2568FBLL-20NL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WVS2568FBLL- 20NLI can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT SPI/QUAD 8SOIC Product overview: IS62WVS2568FBLL-20NLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WVS2568FBLL-20NLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS62WVS2568FBLL-20NLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 2Mb (256K x 8) SPI - Quad I/O, SDI, DTR 20MHz 8-SOIC

SRAM - Synchronous, SDR Memory IC 2Mb (256K x 8) SPI - Quad I/O, SDI, DTR 20MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS62WVS2568FBLL-20NLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS62WVS2568FBLL-20NLI
Integrated Circuits (ICs) - Memory IS62WVS2568FBLL-20NLI
IC SRAM 2MBIT SPI/QUAD I/O 8SOIC

IC SRAM 2MBIT SPI/QUAD I/O 8SOIC

Supplier's Site
IC SRAM 2MBIT SPI/QUAD I/O 8SOIC

IC SRAM 2MBIT SPI/QUAD I/O 8SOIC

Supplier's Site Datasheet
SRAM - Synchronous, SDR Memory IC 2Mbit SPI - Quad I/O, SDI, DTR 20 MHz 8-SOIC

SRAM - Synchronous, SDR Memory IC 2Mbit SPI - Quad I/O, SDI, DTR 20 MHz 8-SOIC

Buy Now Datasheet
IC SRAM 2MBIT SPI/QUAD I/O 8SOIC

IC SRAM 2MBIT SPI/QUAD I/O 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921733-IS62WVS2568FBLL-20NLI 774-IS62WVS2568FBLL-20NLI IS62WVS2568FBLL-20NLI-ND IS62WVS2568FBLL-20NLI IS62WVS2568FBLL-20NLI IS62WVS2568FBLL-20NLI IS62WVS2568FBLL-20NLI
Product Name Memory - SRAM - IS62WVS2568FBLL-20NLI Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Synchronous, SDR; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Access Time 25 ns
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
 - 27LS00PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP
View Details
3 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details