SRAM - Synchronous, SDR Memory IC 512Kb (64K x 8) SPI - Quad I/O, SDI, DTR 20MHz 8-SOIC
SRAM - Synchronous, SDR Memory IC 512Kbit SPI - Quad I/O, SDI, DTR 20 MHz 8-SOIC
IC SRAM 512KBIT SPI/QUAD 8SOIC
IC SRAM 512KBIT SPI/QUAD 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WVS0648FBLL-20NLI-TR-ND | IS62WVS0648FBLL-20NLI-TR | IS62WVS0648FBLL-20NLI-TR | IS62WVS0648FBLL-20NLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |