Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS62WV6416FBLL-45TLI-TR

Description
Win Source Part Number: 1356813-IS62WV6416FB LL-45TLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Technology: SRAM - Asynchronous Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.2V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 1Mbit Memory Organization: 64K x 16 Memory Interface: Parallel Write Cycle Time - Word, Page: 45ns Access Time: 45 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1356813-IS62WV6416FB LL-45TLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Technology: SRAM - Asynchronous Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.2V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 1Mbit Memory Organization: 64K x 16 Memory Interface: Parallel Write Cycle Time - Word, Page: 45ns Access Time: 45 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1356813-IS62WV6416FBLL-45TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356813-IS62WV6416FBLL-45TLI-TR
Integrated Circuits (ICs) - Memory - Memory 1356813-IS62WV6416FBLL-45TLI-TR
Win Source Part Number: 1356813-IS62WV6416FB LL-45TLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Technology: SRAM - Asynchronous Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.2V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 1Mbit Memory Organization: 64K x 16 Memory Interface: Parallel Write Cycle Time - Word, Page: 45ns Access Time: 45 ns

Win Source Part Number: 1356813-IS62WV6416FBLL-45TLI-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.2V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 1Mbit
Memory Organization: 64K x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 45ns
Access Time: 45 ns

Buy Now Datasheet
Low-Power 1Mb Memory IC and Storage Component - 774-IS62WV6416FBLL-45TLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1Mb Memory IC and Storage Component
774-IS62WV6416FBLL-45TLI-TR
Low-Power 1Mb Memory IC and Storage Component 774-IS62WV6416FBLL-45TLI-TR
1Mb, Low Power/Power Saver,Async Product overview: IS62WV6416FBLL-45TLI -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416FBLL-4 5TLI-TR can be used for catalog matching and distributor lookup.

1Mb, Low Power/Power Saver,Async Product overview: IS62WV6416FBLL-45TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416FBLL-45TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS62WV6416FBLL-45TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 1MBIT PAR

IC SRAM 1MBIT PAR

Buy Now Datasheet
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 44-TSOP II

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV6416FBLL-45TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS62WV6416FBLL-45TLI-TR
1Mb, Low Power/Power Saver,Async

1Mb, Low Power/Power Saver,Async

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1356813-IS62WV6416FBLL-45TLI-TR 774-IS62WV6416FBLL-45TLI-TR 706-IS62WV6416FBLL-45TLI-TR-ND IS62WV6416FBLL-45TLI-TR IS62WV6416FBLL-45TLI-TR
Product Name Integrated Circuits (ICs) - Memory - Memory Low-Power 1Mb Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.2V ~ 3.6V -3.3V; 2.2 2.2V ~ 3.6V 3.6V; 2.2V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - CY14B512I-SFXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers