Integrated Silicon Solution, Inc. Memory IC and Storage Component IS62WV6416DBLL-45TLI

Description
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS62WV6416DBLL-45TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416DBLL-4 5TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS62WV6416DBLL-45TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416DBLL-4 5TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS62WV6416DBLL-45TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV6416DBLL-45TLI
Memory IC and Storage Component 774-IS62WV6416DBLL-45TLI
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS62WV6416DBLL-45TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416DBLL-4 5TLI can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS62WV6416DBLL-45TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416DBLL-45TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 973737-IS62WV6416DBLL-45TLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
973737-IS62WV6416DBLL-45TLI
Integrated Circuits (ICs) - Memory 973737-IS62WV6416DBLL-45TLI
Win Source Part Number: 973737-IS62WV6416DBL L-45TLI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 135 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 45 ns Voltage - Supply: 2.3V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 2156-IS62WV6416DBLL- 45TLI,IS62WV6416DBLL 45TLI,ISSISSIS62WV64 16DBLL-45TLI,706-113 0 Base Product Number: IS62WV6416

Win Source Part Number: 973737-IS62WV6416DBLL-45TLI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 45 ns
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 2156-IS62WV6416DBLL-45TLI,IS62WV6416DBLL45TLI,ISSISSIS62WV6416DBLL-45TLI,706-1130
Base Product Number: IS62WV6416

Buy Now Datasheet
Memory - IS62WV6416DBLL-45TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV6416DBLL-45TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV6416DBLL-45TLI
Integrated Circuits (ICs) - Memory - Memory IS62WV6416DBLL-45TLI
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS62WV6416DBLL-45TLI 973737-IS62WV6416DBLL-45TLI IS62WV6416DBLL-45TLI IS62WV6416DBLL-45TLI
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 45 ns
Cycle Time 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
 - 27C010-120DI - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details
4 suppliers
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers