IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 44-TSOP II
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV6416DBLL-45TLI-TR | IS62WV6416DBLL-45TLI-TR | IS62WV6416DBLL-45TLI-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 45 ns | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits |
| Supply Voltage | Surface Mount | 3.6V; 2.3V ~ 3.6V |