Integrated Silicon Solution, Inc. Memory IS62WV6416BLL-55TLI

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1116-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 55ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 55ns 44-TSOP II

Buy Now Datasheet
Memory - SRAM - IS62WV6416BLL-55TLI - 017888-IS62WV6416BLL-55TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV6416BLL-55TLI
017888-IS62WV6416BLL-55TLI
Memory - SRAM - IS62WV6416BLL-55TLI 017888-IS62WV6416BLL-55TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017888-IS62WV6416BLL -55TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017888-IS62WV6416BLL-55TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV6416BLL-55TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV6416BLL-55TLI
Memory IC and Storage Component 774-IS62WV6416BLL-55TLI
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS62WV6416BLL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416BLL-55 TLI can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS62WV6416BLL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416BLL-55TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV6416BLL-55TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV6416BLL-55TLI
Integrated Circuits (ICs) - Memory - Memory IS62WV6416BLL-55TLI
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - IS62WV6416BLL-55TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1116-ND 017888-IS62WV6416BLL-55TLI 774-IS62WV6416BLL-55TLI IS62WV6416BLL-55TLI IS62WV6416BLL-55TLI IS62WV6416BLL-55TLI
Product Name Memory Memory - SRAM - IS62WV6416BLL-55TLI Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" SOP; 44-TSOP II 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 2.5V ~ 3.6V 2.5 V ~ 3.6 V -3.3V; 2.5 Surface Mount 3.6V; 2.5V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details