Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 120631-IS62WV6416ALL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-BGA (6x8)
Supply Voltage - Operating: 1.7 V to 2.2 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS62WV6416ALL-55BLI-
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 55ns 48-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 48-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 48MINIBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 120631-IS62WV6416ALL-55BLI-TR | 774-IS62WV6416ALL-55BLI-TR | IS62WV6416ALL-55BLI-TR-ND | IS62WV6416ALL-55BLI-TR | IS62WV6416ALL-55BLI-TR | IS62WV6416ALL-55BLI-TR |
| Product Name | Memory - SRAM - IS62WV6416ALL-55BLI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-BGA (6x8) | BGA; Tape & Reel (TR) | 48-TFBGA | BGA; 48-TFBGA |