SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 32-TSOP I
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1320904-IS62WV5128EB
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 234
Mounting: Surface Mount
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 45 ns
Voltage - Supply: 2.2V ~ 3.6V
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-TFSOP (0.465", 11.80mm Width)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 706-1544
Base Product Number: IS62WV5128
RoHS Status: ROHS3 Compliant
IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: IS62WV5128EBLL-45HLI
IC SRAM 4MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 32-TSOP I
IC SRAM 4MBIT PARALLEL 32TSOP I
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1544-ND | 1320904-IS62WV5128EBLL-45HLI | 774-IS62WV5128EBLL-45HLI | IS62WV5128EBLL-45HLI | IS62WV5128EBLL-45HLI | IS62WV5128EBLL-45HLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | SOP; 32-TFSOP (0.465", 11.80mm Width) | 32-TFSOP (0.465\", 11.80mm Width) | |||
| Supply Voltage | 2.2V ~ 3.6V | 2.2V ~ 3.6V | -3.3V; 2.2 | 3.6V; 2.2V ~ 3.6V | Surface Mount |