SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 36-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 36TFBGA Product overview: IS62WV5128EBLL-45BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875502-IS62WV5128EBL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-TFBGA (6x8)
Package: 36-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS62WV5128
Categories: Integrated Circuits (ICs)
Case / Package: 36-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 4MBIT PARALLEL 36TFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 36-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 36TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1543-ND | 774-IS62WV5128EBLL-45BLI | 875502-IS62WV5128EBLL-45BLI | IS62WV5128EBLL-45BLI | IS62WV5128EBLL-45BLI | IS62WV5128EBLL-45BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV5128EBLL-45BLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 36-TFBGA | BGA; 36-TFBGA (6x8) | BGA; 36-TFBGA | |||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | Surface Mount | 3.6V; 2.2V ~ 3.6V |