IC SRAM 4MBIT PARALLEL 32STSOP I Product overview: IS62WV5128DBLL-45HLI
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 32-sTSOP I
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189326-IS62WV5128DB
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 32-sTSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 32-TFSOP (0.465", 11.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 234
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
IC SRAM 4MBIT PARALLEL 32STSOP I
IC SRAM 4MBIT PARALLEL 32STSOP I
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 32-sTSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV5128DBLL-45HLI | 706-1150-ND | 1189326-IS62WV5128DBLL-45HLI | IS62WV5128DBLL-45HLI | IS62WV5128DBLL-45HLI | IS62WV5128DBLL-45HLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS62WV5128DBLL-45HLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | 45 ns | 45 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |