Integrated Silicon Solution, Inc. Memory IS62WV5128DBLL-45BLI

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 36-TFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 36-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS62WV5128DBLL-45BLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 36-TFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 36-TFBGA (6x8)

Buy Now Datasheet
Memory - SRAM - IS62WV5128DBLL-45BLI - 805547-IS62WV5128DBLL-45BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV5128DBLL-45BLI
805547-IS62WV5128DBLL-45BLI
Memory - SRAM - IS62WV5128DBLL-45BLI 805547-IS62WV5128DBLL-45BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 805547-IS62WV5128DBL L-45BLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 45ns Supplier Device Package: 36-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 36-TFBGA Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 805547-IS62WV5128DBLL-45BLI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 45ns
Supplier Device Package: 36-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 36-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS62WV5128DBLL-45BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV5128DBLL-45BLI
Memory IC and Storage Component 774-IS62WV5128DBLL-45BLI
IC SRAM 4MBIT PARALLEL 36TFBGA Product overview: IS62WV5128DBLL-45BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128DBLL-4 5BLI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36TFBGA Product overview: IS62WV5128DBLL-45BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128DBLL-45BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV5128DBLL-45BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV5128DBLL-45BLI
Integrated Circuits (ICs) - Memory - Memory IS62WV5128DBLL-45BLI
IC SRAM 4MBIT PARALLEL 36TFBGA

IC SRAM 4MBIT PARALLEL 36TFBGA

Supplier's Site
IC SRAM 4MBIT PARALLEL 36TFBGA

IC SRAM 4MBIT PARALLEL 36TFBGA

Supplier's Site Datasheet
Memory - IS62WV5128DBLL-45BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 36-TFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 36-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS62WV5128DBLL-45BLI-ND 805547-IS62WV5128DBLL-45BLI 774-IS62WV5128DBLL-45BLI IS62WV5128DBLL-45BLI IS62WV5128DBLL-45BLI IS62WV5128DBLL-45BLI
Product Name Memory Memory - SRAM - IS62WV5128DBLL-45BLI Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 36-TFBGA BGA; Tray BGA; 36-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C128-12MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details