SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP II
IC SRAM 4MBIT PARALLEL 32TSOP II
IC SRAM 4MBIT PARALLEL 32TSOP II
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV5128DALL-55TLI-TR-ND | IS62WV5128DALL-55TLI-TR | IS62WV5128DALL-55TLI-TR | IS62WV5128DALL-55TLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |