SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I
IC SRAM 4MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP I
IC SRAM 4MBIT PARALLEL 32TSOP I
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV5128DALL-55HLI-ND | IS62WV5128DALL-55HLI | IS62WV5128DALL-55HLI | IS62WV5128DALL-55HLI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |