Integrated Silicon Solution, Inc. Memory - SRAM - IS62WV5128BLL-55TLI IS62WV5128BLL-55TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189324-IS62WV5128BL L-55TLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 156 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189324-IS62WV5128BL L-55TLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 156 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62WV5128BLL-55TLI - 1189324-IS62WV5128BLL-55TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV5128BLL-55TLI
1189324-IS62WV5128BLL-55TLI
Memory - SRAM - IS62WV5128BLL-55TLI 1189324-IS62WV5128BLL-55TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189324-IS62WV5128BL L-55TLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 156 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189324-IS62WV5128BLL-55TLI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 156
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now
Memory - IS62WV5128BLL-55TLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV5128BLL-55TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV5128BLL-55TLI
Memory IC and Storage Component 774-IS62WV5128BLL-55TLI
IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: IS62WV5128BLL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128BLL-55 TLI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: IS62WV5128BLL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128BLL-55TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV5128BLL-55TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV5128BLL-55TLI
Integrated Circuits (ICs) - Memory - Memory IS62WV5128BLL-55TLI
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site
Memory - IS62WV5128BLL-55TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP I

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP I

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189324-IS62WV5128BLL-55TLI IS62WV5128BLL-55TLI-ND 774-IS62WV5128BLL-55TLI IS62WV5128BLL-55TLI IS62WV5128BLL-55TLI IS62WV5128BLL-55TLI IS62WV5128BLL-55TLI
Product Name Memory - SRAM - IS62WV5128BLL-55TLI Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5V ~ 3.6V 2.5V ~ 3.6V -3.3V; 2.5 -40degC ~ 85degC (TA) 3.6V; 2.5V ~ 3.6V 2.5V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 71V016SA10BF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
Memory - CY14B256L-SZ35XI - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
2 suppliers