IC SRAM 4MBIT PARALLEL 32TSOP II Product overview: IS62WV5128BLL-55T2LI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189322-IS62WV5128BL
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Family Name: IS62WV5128BLL
Categories: Integrated Circuits
Supplier Device Package: 32-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC
Alternative Parts (Cross-Reference): CY62148ELL-45ZSXIT; CY62148GN-45ZSXI; CY62148G30-45ZSXIT; CY62148G-45ZSXIT;
Introduction Date: March 27, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 117
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP II
IC, SRAM, ASYNCHRONOUS, PARALLEL, VOLATILE, 512KX8, 4MBIT, 3.6V, 45MA, 55NS, 32-TSOP. FREE 2 YEAR RADWELL WARRANTY
IC SRAM 4MBIT PARALLEL 32TSOP II
IC SRAM 4MBIT PARALLEL 32TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV5128BLL-55T2LI | 1189322-IS62WV5128BLL-55T2LI | 706-1115-ND | IS62WV5128BLL-55T2LI | 48575890 | IS62WV5128BLL-55T2LI | IS62WV5128BLL-55T2LI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS62WV5128BLL-55T2LI | Memory | Memory | Memory IC | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Number of Words | 512 k |