Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777232-IS62WV5128BLL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.445", 11.30mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.5 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Family Name: IS62WV5128BLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-SOP
Alternative Parts (Cross-Reference): CY62148BLL-70SXC; BS62LV4006SI-70; M68AF511AL70MC6T; CS18LV40965CCR55;
Introduction Date: March 27, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC SRAM 4MBIT PARALLEL 32SOP Product overview: IS62WV5128BLL-55QLI-
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 777232-IS62WV5128BLL-55QLI-TR | 774-IS62WV5128BLL-55QLI-TR | IS62WV5128BLL-55QLI-TR-ND | IS62WV5128BLL-55QLI-TR | IS62WV5128BLL-55QLI-TR | IS62WV5128BLL-55QLI-TR | IS62WV5128BLL-55QLI-TR |
| Product Name | Memory - SRAM - IS62WV5128BLL-55QLI-TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | 55 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "32-SOIC (0.445"", 11.30mm Width)" | SOIC; 32-SOIC (0.445\", 11.30mm Width) | SOIC; 32-SOIC (0.445", 11.30mm Width) |