Integrated Silicon Solution, Inc. Memory - SRAM - IS62WV5128BLL-55HLI IS62WV5128BLL-55HLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017887-IS62WV5128BLL -55HLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP I Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017887-IS62WV5128BLL -55HLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP I Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62WV5128BLL-55HLI - 017887-IS62WV5128BLL-55HLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV5128BLL-55HLI
017887-IS62WV5128BLL-55HLI
Memory - SRAM - IS62WV5128BLL-55HLI 017887-IS62WV5128BLL-55HLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017887-IS62WV5128BLL -55HLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP I Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017887-IS62WV5128BLL-55HLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-sTSOP I
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 706-1114-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP I

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV5128BLL-55HLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV5128BLL-55HLI
Memory IC and Storage Component 774-IS62WV5128BLL-55HLI
IC SRAM 4MBIT PARALLEL 32STSOP I Product overview: IS62WV5128BLL-55HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128BLL-55 HLI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32STSOP I Product overview: IS62WV5128BLL-55HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128BLL-55HLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32STSOP I

IC SRAM 4MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet
Memory IC - 38339896 - Radwell International
Willingboro, NJ, United States
Memory IC
38339896
Memory IC 38339896
STANDARD SRAM, 512KX8, 55NS, CMOS, LOW LOW POWER, IND TEMP, STSOP1-32. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 512KX8, 55NS, CMOS, LOW LOW POWER, IND TEMP, STSOP1-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - IS62WV5128BLL-55HLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-sTSOP I

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-sTSOP I

Buy Now Datasheet
Sram, 512K X 8, 3V, 55Ns, 32Stsop1; Memory Size Integrated Silicon Solution (Issi) - 32T7411 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 512K X 8, 3V, 55Ns, 32Stsop1; Memory Size Integrated Silicon Solution (Issi)
32T7411
Sram, 512K X 8, 3V, 55Ns, 32Stsop1; Memory Size Integrated Silicon Solution (Issi) 32T7411
SRAM, 512K X 8, 3V, 55NS, 32STSOP1; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 512K X 8, 3V, 55NS, 32STSOP1; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32STSOP I

IC SRAM 4MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV5128BLL-55HLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV5128BLL-55HLI
Integrated Circuits (ICs) - Memory - Memory IS62WV5128BLL-55HLI
IC SRAM 4MBIT PARALLEL 32STSOP I

IC SRAM 4MBIT PARALLEL 32STSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 017887-IS62WV5128BLL-55HLI 706-1114-ND 774-IS62WV5128BLL-55HLI IS62WV5128BLL-55HLI 38339896 IS62WV5128BLL-55HLI 32T7411 IS62WV5128BLL-55HLI IS62WV5128BLL-55HLI
Product Name Memory - SRAM - IS62WV5128BLL-55HLI Memory Memory IC and Storage Component Memory Memory IC Memory Sram, 512K X 8, 3V, 55Ns, 32Stsop1; Memory Size Integrated Silicon Solution (Issi) Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOP; 32-sTSOP I "32-TFSOP (0.465"", 11.80mm Width)" 32-TFSOP (0.465", 11.80mm Width) 32-TFSOP (0.465\", 11.80mm Width) TSOP-I
Supply Voltage 2.5 V ~ 3.6 V 2.5V ~ 3.6V -3.3V; 2.5 2.5V ~ 3.6V 3.6V; 2.5V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details