SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP I
IC SRAM 4MBIT PARALLEL 32STSOP I Product overview: IS62WV5128BLL-55HLI-
IC SRAM 4MBIT PARALLEL 32STSOP I
IC SRAM 4MBIT PARALLEL 32STSOP I
IC SRAM 4MBIT PARALLEL 32STSOP I
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-sTSOP I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV5128BLL-55HLI-TR-ND | 774-IS62WV5128BLL-55HLI-TR | IS62WV5128BLL-55HLI-TR | IS62WV5128BLL-55HLI-TR | IS62WV5128BLL-55HLI-TR | IS62WV5128BLL-55HLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | Tape & Reel (TR) | 32-TFSOP (0.465", 11.80mm Width) | 32-TFSOP (0.465\", 11.80mm Width) |