Integrated Silicon Solution, Inc. Memory IS62WV5128BLL-55HI-TR

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS62WV5128BLL-55HI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP I

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV5128BLL-55HI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV5128BLL-55HI-TR
Integrated Circuits (ICs) - Memory - Memory IS62WV5128BLL-55HI-TR
IC SRAM 4MBIT PARALLEL 32STSOP I

IC SRAM 4MBIT PARALLEL 32STSOP I

Supplier's Site
IC SRAM 4MBIT PARALLEL 32STSOP I

IC SRAM 4MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-sTSOP I

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-sTSOP I

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS62WV5128BLL-55HI-TR-ND IS62WV5128BLL-55HI-TR IS62WV5128BLL-55HI-TR IS62WV5128BLL-55HI-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "32-TFSOP (0.465"", 11.80mm Width)" 32-TFSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 4347153 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers