SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 36-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189318-IS62WV5128BL
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 36-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 36-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.6V
IC SRAM 4MBIT PARALLEL 36TFBGA Product overview: IS62WV5128BLL-55BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128BLL-55
IC SRAM 4MBIT PARALLEL 36TFBGA
IC SRAM 4MBIT PARALLEL 36TFBGA
IC SRAM 4MBIT PARALLEL 36TFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 36-TFBGA (6x8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV5128BLL-55BLI-ND | 1189318-IS62WV5128BLL-55BLI | 774-IS62WV5128BLL-55BLI | IS62WV5128BLL-55BLI | IS62WV5128BLL-55BLI | IS62WV5128BLL-55BLI | IS62WV5128BLL-55BLI |
| Product Name | Memory | Memory - SRAM - IS62WV5128BLL-55BLI | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 36-TFBGA | 36-TFBGA | BGA; 36-TFBGA | ||||
| Supply Voltage | 2.5V ~ 3.6V | 2.5V ~ 3.6V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 3.6V | 3.6V; 2.5V ~ 3.6V |