SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 36-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 36TFBGA Product overview: IS62WV5128BLL-55BLI-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 134325-IS62WV5128BLL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-miniBGA (8x10)
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 36-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 36TFBGA
IC SRAM 4MBIT PARALLEL 36TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV5128BLL-55BLI-TR-ND | 774-IS62WV5128BLL-55BLI-TR | 134325-IS62WV5128BLL-55BLI-TR | IS62WV5128BLL-55BLI-TR | IS62WV5128BLL-55BLI-TR | IS62WV5128BLL-55BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV5128BLL-55BLI-TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 512 kbits | 4000 kbits | |
| Package Type | 36-TFBGA | BGA; 36-miniBGA (8x10) | BGA; 36-TFBGA | |||
| Supply Voltage | 2.5V ~ 3.6V | -3.3V; 2.5 | 2.5 V ~ 3.6 V | 3.6V; 2.5V ~ 3.6V | 36-TFBGA |