Integrated Silicon Solution, Inc. Memory IS62WV51216HBLL-45B2LI

Description
IC SRAM 8MBIT PAR
Request a Quote Datasheet
Description
IC SRAM 8MBIT PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS62WV51216HBLL-45B2LI-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 8MBIT PAR

IC SRAM 8MBIT PAR

Buy Now Datasheet
Low-Power 8Mb Memory IC and Storage Component - 774-IS62WV51216HBLL-45B2LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8Mb Memory IC and Storage Component
774-IS62WV51216HBLL-45B2LI
Low-Power 8Mb Memory IC and Storage Component 774-IS62WV51216HBLL-45B2LI
8Mb, Low Power/Power Saver,Async Product overview: IS62WV51216HBLL-45B2 LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 8Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV51216HBLL- 45B2LI can be used for catalog matching and distributor lookup.

8Mb, Low Power/Power Saver,Async Product overview: IS62WV51216HBLL-45B2LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 8Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV51216HBLL-45B2LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV51216HBLL-45B2LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV51216HBLL-45B2LI
Integrated Circuits (ICs) - Memory - Memory IS62WV51216HBLL-45B2LI
8Mb, Low Power/Power Saver,Async

8Mb, Low Power/Power Saver,Async

Supplier's Site
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-VFBGA (6x8)

SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-VFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS62WV51216HBLL-45B2LI-ND 774-IS62WV51216HBLL-45B2LI IS62WV51216HBLL-45B2LI IS62WV51216HBLL-45B2LI
Product Name Memory Low-Power 8Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 48-VFBGA BGA; 48-VFBGA
Supply Voltage 2.2V ~ 3.6V -3.3V; 2.2 48-VFBGA 3.6V; 2.2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details
Memory IC and Storage Component - 774-CY14B104NA-ZS20XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers