8Mb, Low Power/Power Saver,Async Product overview: IS62WV51216HBLL-45B2
IC SRAM 8MBIT PAR
Win Source Part Number: 1356810-IS62WV51216H
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 48-VFBGA
Supplier Device Package: 48-VFBGA (6x8)
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.2V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 8Mbit
Memory Organization: 512K x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 45ns
Access Time: 45 ns
8Mb, Low Power/Power Saver,Async
8Mb, Low Power/Power Saver,Async
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV51216HBLL-45B2LI-TR | 706-IS62WV51216HBLL-45B2LI-TR-ND | 1356810-IS62WV51216HBLL-45B2LI-TR | IS62WV51216HBLL-45B2LI-TR | IS62WV51216HBLL-45B2LI-TR |
| Product Name | Low-Power 8Mb Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |