SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 45ns 48-VFBGA (6x8)
IC SRAM 8MBIT PARALLEL 48VFBGA Product overview: IS62WV51216EBLL-45BL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 811625-IS62WV51216EB
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Supplier Device Package: 48-VFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-VFBGA (6x8)
SRAM, 8MBIT, 45NS, MINI BGA-48; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.2V to 3.6V; Memory Case Style:Mini BGA; No. of Pins:48Pins; Access Time:45ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC SRAM 8MBIT PARALLEL 48VFBGA
IC SRAM 8MBIT PARALLEL 48VFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1397-ND | 774-IS62WV51216EBLL-45BLI | 811625-IS62WV51216EBLL-45BLI | IS62WV51216EBLL-45BLI | 65AC6044 | IS62WV51216EBLL-45BLI | IS62WV51216EBLL-45BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV51216EBLL-45BLI | Memory | Sram, 8Mbit, 45Ns, Mini Bga-48; Memory Size Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 48-VFBGA | BGA; 48-VFBGA | Mini BGA | ||||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | 2.2V ~ 3.6V | 3.6V; 2.2V ~ 3.6V |