IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62WV51216BLL-55TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 205536-IS62WV51216BL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC SRAM 8MBIT PARALLEL 44TSOP II
STANDARD SRAM, 512KX16, 55NS, CMOS, LOW POWER, IND TEMP, TSOP2-44. FREE 2 YEAR RADWELL WARRANTY
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS62WV51216BLL-55TLI-TRCT-ND | 774-IS62WV51216BLL-55TLI-TR | 205536-IS62WV51216BLL-55TLI-TR | IS62WV51216BLL-55TLI-TR | 87068250 | IS62WV51216BLL-55TLI-TR | IS62WV51216BLL-55TLI-TR | IS62WV51216BLL-55TLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV51216BLL-55TLI-TR | Memory | Memory IC | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP II | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 2.5V ~ 3.6V | -3.3V; 2.5 | 2.5 V ~ 3.6 V | 2.5V ~ 3.6V | Surface Mount | 3.6V; 2.5V ~ 3.6V |