SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-miniBGA (7.2x8.7)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1048089-IS62WV51216B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Family Name: IS62WV51216BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (7.2x8.7)
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62157CV33LL-55BAI;
Introduction Date: September 11, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management, Sensing & Instrumentation, Audio, Portable Devices
IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS62WV51216BLL-55BLI
IC SRAM 8MBIT PARALLEL 48MINIBGA
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-miniBGA (7.2x8.7)
IC SRAM 8MBIT PARALLEL 48MINIBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV51216BLL-55BLI-TR-ND | 1048089-IS62WV51216BLL-55BLI-TR | 774-IS62WV51216BLL-55BLI-TR | IS62WV51216BLL-55BLI-TR | IS62WV51216BLL-55BLI-TR | IS62WV51216BLL-55BLI-TR | IS62WV51216BLL-55BLI-TR |
| Product Name | Memory | Memory - SRAM - IS62WV51216BLL-55BLI-TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-miniBGA (7.2x8.7) | BGA; 48-TFBGA | 48-TFBGA | |||
| Supply Voltage | 2.5V ~ 3.6V | 2.5 V ~ 3.6 V | -3.3V; 2.5 | Surface Mount | 3.6V; 2.5V ~ 3.6V | 2.5V ~ 3.6V |